KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G122EP450

Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 103mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 103mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G122EP450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G122EP450-ND
Aluminum Electrolytic Capacitors ALF20G122EP450-ND
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 103mOhm @ 100Hz 18000 Hrs @ 85°C

1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 103mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G122EP450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G122EP450
Capacitors - Aluminum Electrolytic Capacitors ALF20G122EP450
CAP ALUM 1200UF 20% 450V PRESS

CAP ALUM 1200UF 20% 450V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20G122EP450-ND ALF20G122EP450
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details