KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G122EL350

Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 119mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 119mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G122EL350-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G122EL350-ND
Aluminum Electrolytic Capacitors ALF20G122EL350-ND
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 119mOhm @ 100Hz 18000 Hrs @ 85°C

1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 119mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G122EL350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G122EL350
Capacitors - Aluminum Electrolytic Capacitors ALF20G122EL350
CAP ALUM 1200UF 20% 350V PRESS

CAP ALUM 1200UF 20% 350V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20G122EL350-ND ALF20G122EL350
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers