KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G102FP600

Description
1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 136mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 136mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G102FP600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G102FP600-ND
Aluminum Electrolytic Capacitors ALF20G102FP600-ND
1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 136mOhm @ 100Hz 18000 Hrs @ 85°C

1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 136mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 1000Uf, 600V, Press Fit; Capacitance Kemet - 69AC3498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 600V, Press Fit; Capacitance Kemet
69AC3498
Cap, Alu Elec, 1000Uf, 600V, Press Fit; Capacitance Kemet 69AC3498
CAP, ALU ELEC, 1000UF, 600V, PRESS FIT; Capacitance:1000µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:45mmRoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 600V, PRESS FIT; Capacitance:1000µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:45mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G102FP600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G102FP600
Capacitors - Aluminum Electrolytic Capacitors ALF20G102FP600
CAP ALUM 1000UF 20% 600V PRESS

CAP ALUM 1000UF 20% 600V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF20G102FP600-ND 69AC3498 ALF20G102FP600
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 1000Uf, 600V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details