KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G102EE250

Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 126mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 126mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G102EE250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G102EE250-ND
Aluminum Electrolytic Capacitors ALF20G102EE250-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 126mOhm @ 100Hz 18000 Hrs @ 85°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 126mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G102EE250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G102EE250
Capacitors - Aluminum Electrolytic Capacitors ALF20G102EE250
CAP ALUM 1000UF 20% 250V PRESS

CAP ALUM 1000UF 20% 250V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20G102EE250-ND ALF20G102EE250
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details