KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C392ED100

Description
3900µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 85mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
3900µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 85mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C392ED100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C392ED100-ND
Aluminum Electrolytic Capacitors ALF20C392ED100-ND
3900µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 85mOhm @ 100Hz 18000 Hrs @ 85°C

3900µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 85mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C392ED100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C392ED100
Capacitors - Aluminum Electrolytic Capacitors ALF20C392ED100
CAP ALUM 3900UF 20% 100V PRESS

CAP ALUM 3900UF 20% 100V PRESS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ALF20C392ED100-ND ALF20C392ED100
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details