KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C331EE500

Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 405mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 405mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C331EE500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C331EE500-ND
Aluminum Electrolytic Capacitors ALF20C331EE500-ND
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 405mOhm @ 100Hz 18000 Hrs @ 85°C

330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 405mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C331EE500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C331EE500
Capacitors - Aluminum Electrolytic Capacitors ALF20C331EE500
CAP ALUM 330UF 20% 500V PRESS

CAP ALUM 330UF 20% 500V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20C331EE500-ND ALF20C331EE500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers