KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C183EP100

Description
18000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 19mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
18000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 19mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C183EP100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C183EP100-ND
Aluminum Electrolytic Capacitors ALF20C183EP100-ND
18000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 19mOhm @ 100Hz 18000 Hrs @ 85°C

18000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 19mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 18000Uf, 100V, Press Fit; Capacitance Kemet - 69AC3372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 18000Uf, 100V, Press Fit; Capacitance Kemet
69AC3372
Cap, Alu Elec, 18000Uf, 100V, Press Fit; Capacitance Kemet 69AC3372
CAP, ALU ELEC, 18000UF, 100V, PRESS FIT; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

CAP, ALU ELEC, 18000UF, 100V, PRESS FIT; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C183EP100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C183EP100
Capacitors - Aluminum Electrolytic Capacitors ALF20C183EP100
CAP ALUM 18000UF 20% 100V PRESS

CAP ALUM 18000UF 20% 100V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF20C183EP100-ND 69AC3372 ALF20C183EP100
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 18000Uf, 100V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers