KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C152FP500

Description
1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 110mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 110mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C152FP500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C152FP500-ND
Aluminum Electrolytic Capacitors ALF20C152FP500-ND
1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 110mOhm @ 100Hz 18000 Hrs @ 85°C

1500µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 110mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C152FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C152FP500
Capacitors - Aluminum Electrolytic Capacitors ALF20C152FP500
CAP ALUM 1500UF 20% 500V PRESS

CAP ALUM 1500UF 20% 500V PRESS

Supplier's Site
Cap, Alu Elec, 1500Uf, 500V, Press Fit; Capacitance Kemet - 69AC3353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1500Uf, 500V, Press Fit; Capacitance Kemet
69AC3353
Cap, Alu Elec, 1500Uf, 500V, Press Fit; Capacitance Kemet 69AC3353
CAP, ALU ELEC, 1500UF, 500V, PRESS FIT; Capacitance:1500µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:45mmRoHS Compliant: Yes

CAP, ALU ELEC, 1500UF, 500V, PRESS FIT; Capacitance:1500µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALF20C152FP500-ND ALF20C152FP500 69AC3353
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 1500Uf, 500V, Press Fit; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Press Fit
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers