KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C103EC063

Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 80mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 80mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-16374-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-16374-ND
Aluminum Electrolytic Capacitors 399-16374-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 80mOhm @ 100Hz 18000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 80mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ALF20C103EC063
Aluminum Electrolytic Capacitors - Snap In ALF20C103EC063
Aluminum Electrolytic Capacitors - Snap In Press-Fit 10kuF 4pin 18K hrs life 40x35mm

Aluminum Electrolytic Capacitors - Snap In Press-Fit 10kuF 4pin 18K hrs life 40x35mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C103EC063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C103EC063
Capacitors - Aluminum Electrolytic Capacitors ALF20C103EC063
CAP ALUM 10000UF 20% 63V PRESS

CAP ALUM 10000UF 20% 63V PRESS

Supplier's Site
Cap, Alu Elec, 10000Uf, 63V, Press Fit; Capacitance Kemet - 46AC8649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10000Uf, 63V, Press Fit; Capacitance Kemet
46AC8649
Cap, Alu Elec, 10000Uf, 63V, Press Fit; Capacitance Kemet 46AC8649
CAP, ALU ELEC, 10000UF, 63V, PRESS FIT; Capacitance:10000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

CAP, ALU ELEC, 10000UF, 63V, PRESS FIT; Capacitance:10000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16374-ND ALF20C103EC063 ALF20C103EC063 46AC8649
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 10000Uf, 63V, Press Fit; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Press Fit
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details