KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80E621EB250

Description
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80E621EB250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80E621EB250-ND
Aluminum Electrolytic Capacitors ALC80E621EB250-ND
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C

620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80E621EB250-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details