KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80E511DF400

Description
510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 242mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 242mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80E511DF400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80E511DF400-ND
Aluminum Electrolytic Capacitors ALC80E511DF400-ND
510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 242mOhm @ 100Hz 8000 Hrs @ 105°C

510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 242mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80E511DF400-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details