KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80C432FP250

Description
4300µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 45mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
4300µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 45mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80C432FP250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80C432FP250-ND
Aluminum Electrolytic Capacitors ALC80C432FP250-ND
4300µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 45mOhm @ 100Hz 9000 Hrs @ 105°C

4300µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 45mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80C432FP250-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers