KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80C122DD200

Description
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 182mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 182mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80C122DD200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80C122DD200-ND
Aluminum Electrolytic Capacitors ALC80C122DD200-ND
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 182mOhm @ 100Hz 8000 Hrs @ 105°C

1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 182mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80C122DD200-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details