KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A622CD063

Description
6200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
6200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80A622CD063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80A622CD063-ND
Aluminum Electrolytic Capacitors ALC80A622CD063-ND
6200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 7000 Hrs @ 105°C

6200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80A622CD063-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details