KEMET Electronics Corporation Aluminium Capacitors ALC80A473EL040

Description
Capacitor Snap In Alu 47000uF 40V ALC80
Request a Quote Datasheet
Description
Capacitor Snap In Alu 47000uF 40V ALC80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1858600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1858600
Aluminium Capacitors 1858600
Capacitor Snap In Alu 47000uF 40V ALC80

Capacitor Snap In Alu 47000uF 40V ALC80

Supplier's Site
Aluminium Capacitors - 1859580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1859580
Aluminium Capacitors 1859580
Capacitor Snap In Alu 47000uF 40V ALC80

Capacitor Snap In Alu 47000uF 40V ALC80

Supplier's Site
Aluminum Electrolytic Capacitors - ALC80A473EL040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80A473EL040-ND
Aluminum Electrolytic Capacitors ALC80A473EL040-ND
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 100Hz 9000 Hrs @ 105°C

47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Capacitors Capacitors
Product Number 1858600 ALC80A473EL040-ND
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details