3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 96mOhm @ 100Hz 6000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Snap In 63V 3900uF 20% 6000Hrs
CAP, 3900UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:3900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes
CAP ALUM 3900UF 20% 63V SNAP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19639-ND | ALC80A392BD063 | 85AC4022 | ALC80A392BD063 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 3900Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |