KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A362DD100

Description
3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80A362DD100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80A362DD100-ND
Aluminum Electrolytic Capacitors ALC80A362DD100-ND
3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 100Hz 8000 Hrs @ 105°C

3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80A362DD100-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details