KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A331BB200

Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 645mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 645mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80A331BB200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80A331BB200-ND
Aluminum Electrolytic Capacitors ALC80A331BB200-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 645mOhm @ 100Hz 6000 Hrs @ 105°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 645mOhm @ 100Hz 6000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80A331BB200-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminium Capacitors - 1730275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers