KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A271EB450

Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 496mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 496mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-19634-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-19634-ND
Aluminum Electrolytic Capacitors 399-19634-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 496mOhm @ 100Hz 9000 Hrs @ 105°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 496mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, 270Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet - 85AC4017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet
85AC4017
Cap, 270Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet 85AC4017
CAP, 270UF, 450V, ALU ELEC, QC/SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

CAP, 270UF, 450V, ALU ELEC, QC/SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ALC80A271EB450
Aluminum Electrolytic Capacitors - Snap In ALC80A271EB450
Aluminum Electrolytic Capacitors - Snap In 450V 270uF 20% 9000Hrs

Aluminum Electrolytic Capacitors - Snap In 450V 270uF 20% 9000Hrs

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALC80A271EB450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC80A271EB450
Capacitors - Aluminum Electrolytic Capacitors ALC80A271EB450
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19634-ND 85AC4017 ALC80A271EB450 ALC80A271EB450
Product Name Aluminum Electrolytic Capacitors Cap, 270Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details