KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A133CF040

Description
13000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
13000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80A133CF040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80A133CF040-ND
Aluminum Electrolytic Capacitors ALC80A133CF040-ND
13000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 7000 Hrs @ 105°C

13000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80A133CF040-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1713239 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details