KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A112EL450

Description
1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-19630-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-19630-ND
Aluminum Electrolytic Capacitors 399-19630-ND
1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 9000 Hrs @ 105°C

1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ALC80A112EL450
Aluminum Electrolytic Capacitors - Snap In ALC80A112EL450
Aluminum Electrolytic Capacitors - Snap In 450V 1100uF 20% 9000Hrs

Aluminum Electrolytic Capacitors - Snap In 450V 1100uF 20% 9000Hrs

Buy Now Datasheet
Cap, 1100Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet - 85AC4013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1100Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet
85AC4013
Cap, 1100Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet 85AC4013
CAP, 1100UF, 450V, ALU ELEC, QC/SNAP-IN; Capacitance:1100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

CAP, 1100UF, 450V, ALU ELEC, QC/SNAP-IN; Capacitance:1100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALC80A112EL450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC80A112EL450
Capacitors - Aluminum Electrolytic Capacitors ALC80A112EL450
CAP ALUM 1100UF 20% 450V SNAP

CAP ALUM 1100UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19630-ND ALC80A112EL450 85AC4013 ALC80A112EL450
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Cap, 1100Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers