KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70F510BB600

Description
51µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.496Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
51µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.496Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70F510BB600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70F510BB600-ND
Aluminum Electrolytic Capacitors ALC70F510BB600-ND
51µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.496Ohm @ 100Hz 10000 Hrs @ 85°C

51µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.496Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70F510BB600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details