KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70E621EL600

Description
620µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 214mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
620µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 214mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70E621EL600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70E621EL600-ND
Aluminum Electrolytic Capacitors ALC70E621EL600-ND
620µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 214mOhm @ 100Hz 18000 Hrs @ 85°C

620µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 214mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70E621EL600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details