KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70D131CD600

Description
130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 977mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 977mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70D131CD600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70D131CD600-ND
Aluminum Electrolytic Capacitors ALC70D131CD600-ND
130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 977mOhm @ 100Hz 13000 Hrs @ 85°C

130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 977mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70D131CD600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers