KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70C751DF350

Description
750µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 190mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
750µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 190mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70C751DF350-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70C751DF350-ND
Aluminum Electrolytic Capacitors ALC70C751DF350-ND
750µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 190mOhm @ 100Hz 15000 Hrs @ 85°C

750µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 190mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70C751DF350-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details