4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 89mOhm @ 100Hz 10000 Hrs @ 85°C
KEMET ALC70A472BD063 Capacitor
KEMET ALC70A472BD063 Capacitor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALC70A472BD063-ND | 1859553 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |