3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 84mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 3300UF 20% 100V SNAP
CAP, 3300UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:3300µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP, 3300UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:3300µF; Voltage Rating:100V; Product Range:ALC70 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 100V 3300uF 20% 15000Hrs
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19612-ND | ALC70A332DC100 | 85AC3995 | 82AC2381 | ALC70A332DC100 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Kemet | Cap, 3300Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Kemet | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Quick Connect, Snap-In | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |