KEMET Electronics Corporation Aluminium Capacitors ALC70A331EF600

Description
KEMET ALC70A331EF600 Capacitor
Request a Quote Datasheet
Description
KEMET ALC70A331EF600 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1813369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1813369
Aluminium Capacitors 1813369
KEMET ALC70A331EF600 Capacitor

KEMET ALC70A331EF600 Capacitor

Supplier's Site
Aluminium Capacitors - 1813456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1813456
Aluminium Capacitors 1813456
Capacitor Alu Snap In 330uF 600V ALC70

Capacitor Alu Snap In 330uF 600V ALC70

Supplier's Site
Aluminum Electrolytic Capacitors - 399-19611-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-19611-ND
Aluminum Electrolytic Capacitors 399-19611-ND
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 397 mohm @ 100Hz 18000 Hrs @ 85°C

330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 397 mohm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Cap, 330Uf, 600V, Alu Elec, Qc/snap-In; Capacitance Kemet - 85AC3994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 600V, Alu Elec, Qc/snap-In; Capacitance Kemet
85AC3994
Cap, 330Uf, 600V, Alu Elec, Qc/snap-In; Capacitance Kemet 85AC3994
CAP, 330UF, 600V, ALU ELEC, QC/SNAP-IN; Capacitance:330µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

CAP, 330UF, 600V, ALU ELEC, QC/SNAP-IN; Capacitance:330µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALC70A331EF600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC70A331EF600
Capacitors - Aluminum Electrolytic Capacitors ALC70A331EF600
CAP ALUM 330UF 20% 600V SNAP

CAP ALUM 330UF 20% 600V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1813369 399-19611-ND 85AC3994 ALC70A331EF600
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 330Uf, 600V, Alu Elec, Qc/snap-In; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details