KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70A183EB040

Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70A183EB040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70A183EB040-ND
Aluminum Electrolytic Capacitors ALC70A183EB040-ND
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 18000 Hrs @ 85°C

18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70A183EB040-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1713278 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers