1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 127mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 1800UF 20% 200V SNAP
Aluminum Electrolytic Capacitors - Snap In 200V 1800uF 20% 15000Hrs
CAP, 1800UF, 200V, ALU ELEC, QC/SNAP-IN; Capacitance:1800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19608-ND | ALC70A182DF200 | ALC70A182DF200 | 85AC3991 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 1800Uf, 200V, Alu Elec, Qc/snap-In; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |