KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70A151DC630

Description
150µF 630V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 873mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 630V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 873mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALC70A151DC630-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALC70A151DC630-ND
Aluminum Electrolytic Capacitors 399-ALC70A151DC630-ND
150µF 630V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 873mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 630V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 873mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitors Rohs Compliant Kemet - 61AK3717 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitors Rohs Compliant Kemet
61AK3717
Aluminium Electrolytic Capacitors Rohs Compliant Kemet 61AK3717
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALC70A151DC630-ND 61AK3717
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitors Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details