KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC40A562CD063

Description
CAP ALUM SNAP-IN 105C
Request a Quote Datasheet
Description
CAP ALUM SNAP-IN 105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALC40A562CD063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALC40A562CD063-ND
Aluminum Electrolytic Capacitors 399-ALC40A562CD063-ND
CAP ALUM SNAP-IN 105C

CAP ALUM SNAP-IN 105C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALC40A562CD063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC40A562CD063
Capacitors - Aluminum Electrolytic Capacitors ALC40A562CD063
CAP ALUM SNAP-IN 105C

CAP ALUM SNAP-IN 105C

Supplier's Site
Electrolytic Capacitor, Long Life, Alc40 Series, 5600 F, 20%, 63 V, 30 Mm, 0.122 Ohm Rohs Compliant Kemet - 31Y0347 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Alc40 Series, 5600 F, 20%, 63 V, 30 Mm, 0.122 Ohm Rohs Compliant Kemet
31Y0347
Electrolytic Capacitor, Long Life, Alc40 Series, 5600 F, 20%, 63 V, 30 Mm, 0.122 Ohm Rohs Compliant Kemet 31Y0347
Electrolytic Capacitor, Long Life, ALC40 Series, 5600 F, 20%, 63 V, 30 mm, 0.122 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALC40 Series, 5600 F, 20%, 63 V, 30 mm, 0.122 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALC40A562CD063-ND ALC40A562CD063 31Y0347
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Alc40 Series, 5600 F, 20%, 63 V, 30 Mm, 0.122 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers