Electrolytic Capacitor, Long Life, ALC10 Series, 470 F, 20%, 450 V, 35 mm, 0.252 ohm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-ALC10C471DF450-ND | 31Y0339 |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, Alc10 Series, 470 F, 20%, 450 V, 35 Mm, 0.252 Ohm Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |