Aluminum Electrolytic Capacitor 15mF 63V 20% Snap-In 44mR Product overview: ALC10C153EF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10C153EF063 can be used for catalog matching and distributor lookup.
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 44mOhm @ 100Hz 18000 Hrs @ 85°C
Win Source Part Number: 1154801-ALC10C153EF0
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ALC10
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 150
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.886" (22.50mm)
Impedance: 39 mOhms
ESR (Equivalent Series Resistance): 44mOhm @ 100Hz
Lifetime @ Temp.: 18000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In - 4 Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.575" Dia (40.00mm)
Alternative Parts (Cross-Reference): A521HH153M063C;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: KEMET
Other Names: 399-5658,A521HH153M0
Base Product Number: ALC10C
Ripple Current @ Low Frequency: 7.02 A @ 100 Hz
Ripple Current @ High Frequency: 7.18 A @ 10 kHz
Electrolytic Capacitor, Long Life, ALC10 Series, 15000 F, 20%, 63 V, 40 mm, 0.044 ohm RoHS Compliant: Yes
CAP ALUM 15000UF 20% 63V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ALC10C153EF063 | 399-5658-ND | 1154801-ALC10C153EF063 | 96K6364 | ALC10C153EF063 |
| Product Name | 63V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, Alc10 Series, 15000 F, 20%, 63 V, 40 Mm, 0.044 Ohm Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |