KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC10A820BD550

Description
82.0PF 550V
Request a Quote Datasheet
Description
82.0PF 550V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALC10A820BD550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALC10A820BD550-ND
Aluminum Electrolytic Capacitors 399-ALC10A820BD550-ND
82.0PF 550V

82.0PF 550V

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Alc10 Series, 82 F, 20%, 550 V, 25 Mm, 4.178 Ohm Rohs Compliant Kemet - 41Y9815 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Alc10 Series, 82 F, 20%, 550 V, 25 Mm, 4.178 Ohm Rohs Compliant Kemet
41Y9815
Electrolytic Capacitor, Long Life, Alc10 Series, 82 F, 20%, 550 V, 25 Mm, 4.178 Ohm Rohs Compliant Kemet 41Y9815
Electrolytic Capacitor, Long Life, ALC10 Series, 82 F, 20%, 550 V, 25 mm, 4.178 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALC10 Series, 82 F, 20%, 550 V, 25 mm, 4.178 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALC10A820BD550-ND 41Y9815
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Alc10 Series, 82 F, 20%, 550 V, 25 Mm, 4.178 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details