Cap Aluminum Lytic 270uF 550V 20% (35 X 50mm) Snap-In 1.29 Ohm 2010mA 18000h 85°C Bag Product overview: ALC10A271DF550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 550V, 1.29 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 550V, 1.29 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A271DF550 can be used for catalog matching and distributor lookup.
270µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.29Ohm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 270UF 20% 550V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ALC10A271DF550 | 399-12014-ND | 85AC3632 | ALC10A271DF550 |
| Product Name | 270uF 550V 1.29 Ohm Capacitor | Aluminum Electrolytic Capacitors | 270.pf 550V Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |