KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC10A151CB450

Description
150UF VV
Request a Quote Datasheet
Description
150UF VV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALC10A151CB450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALC10A151CB450-ND
Aluminum Electrolytic Capacitors 399-ALC10A151CB450-ND
150UF VV

150UF VV

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Alc10 Series, 150 F, 20%, 450 V, 30 Mm, 0.805 Ohm Rohs Compliant Kemet - 31Y0336 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Alc10 Series, 150 F, 20%, 450 V, 30 Mm, 0.805 Ohm Rohs Compliant Kemet
31Y0336
Electrolytic Capacitor, Long Life, Alc10 Series, 150 F, 20%, 450 V, 30 Mm, 0.805 Ohm Rohs Compliant Kemet 31Y0336
Electrolytic Capacitor, Long Life, ALC10 Series, 150 F, 20%, 450 V, 30 mm, 0.805 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALC10 Series, 150 F, 20%, 450 V, 30 mm, 0.805 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALC10A151CB450-ND 31Y0336
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Alc10 Series, 150 F, 20%, 450 V, 30 Mm, 0.805 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details