Cap Aluminum Lytic 1000uF 400V 20% (35 X 80mm) Snap-In 10mm 0.112 Ohm 3980mA 15000h 85°C Product overview: ALC10A102DL400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 400V, 0.112 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 400V, 0.112 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A102DL400 can be used for catalog matching and distributor lookup.
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 112mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 1000UF 20% 400V SNAP
Electrolytic Capacitor, Long Life, ALC10 Series, 1000 F, 20%, 400 V, 35 mm, 0.112 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ALC10A102DL400 | 399-ALC10A102DL400-ND | ALC10A102DL400 | 31Y0335 |
| Product Name | 1000uF 400V 0.112 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, Alc10 Series, 1000 F, 20%, 400 V, 35 Mm, 0.112 Ohm Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |