KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DF241CD500

Description
240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 859.2mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 859.2mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DF241CD500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DF241CD500-ND
Aluminum Electrolytic Capacitors ALA8DF241CD500-ND
240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 859.2mOhm @ 100Hz 8000 Hrs @ 105°C

240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 859.2mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet - 69AC2140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet
69AC2140
Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet 69AC2140
CAP, ALU ELEC, 240UF, 500V, SNAP-IN; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 240UF, 500V, SNAP-IN; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DF241CD500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DF241CD500
Capacitors - Aluminum Electrolytic Capacitors ALA8DF241CD500
CAP ALUM 240UF 20% 500V SNAP

CAP ALUM 240UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DF241CD500-ND 69AC2140 ALA8DF241CD500
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 240 microF 240 microF 240 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers