KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DE511DE450

Description
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DE511DE450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DE511DE450-ND
Aluminum Electrolytic Capacitors ALA8DE511DE450-ND
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 8000 Hrs @ 105°C

510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DE511DE450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DE511DE450
Capacitors - Aluminum Electrolytic Capacitors ALA8DE511DE450
CAP ALUM 510UF 20% 450V SNAP

CAP ALUM 510UF 20% 450V SNAP

Supplier's Site
Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet - 69AC2134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet
69AC2134
Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet 69AC2134
CAP, ALU ELEC, 510UF, 450V, SNAP-IN; Capacitance:510µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 510UF, 450V, SNAP-IN; Capacitance:510µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DE511DE450-ND ALA8DE511DE450 69AC2134
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 510 microF 510 microF 510 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details