KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DD361CD400

Description
360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420.4mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420.4mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DD361CD400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DD361CD400-ND
Aluminum Electrolytic Capacitors ALA8DD361CD400-ND
360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420.4mOhm @ 100Hz 8000 Hrs @ 105°C

360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420.4mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DD361CD400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DD361CD400
Capacitors - Aluminum Electrolytic Capacitors ALA8DD361CD400
CAP ALUM 360UF 20% 400V SNAP

CAP ALUM 360UF 20% 400V SNAP

Supplier's Site
Cap, Alu Elec, 360Uf, 400V, Snap-In; Capacitance Kemet - 69AC2111 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 360Uf, 400V, Snap-In; Capacitance Kemet
69AC2111
Cap, Alu Elec, 360Uf, 400V, Snap-In; Capacitance Kemet 69AC2111
CAP, ALU ELEC, 360UF, 400V, SNAP-IN; Capacitance:360µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 360UF, 400V, SNAP-IN; Capacitance:360µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DD361CD400-ND ALA8DD361CD400 69AC2111
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 360Uf, 400V, Snap-In; Capacitance Kemet
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 360 microF 360 microF 360 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C593U040EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details