KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DC511DE450

Description
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DC511DE450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DC511DE450-ND
Aluminum Electrolytic Capacitors ALA8DC511DE450-ND
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 7000 Hrs @ 105°C

510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 273mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DC511DE450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DC511DE450
Capacitors - Aluminum Electrolytic Capacitors ALA8DC511DE450
CAP ALUM 510UF 20% 450V SNAP

CAP ALUM 510UF 20% 450V SNAP

Supplier's Site
Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet - 69AC2098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet
69AC2098
Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet 69AC2098
CAP, ALU ELEC, 510UF, 450V, SNAP-IN; Capacitance:510µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 510UF, 450V, SNAP-IN; Capacitance:510µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DC511DE450-ND ALA8DC511DE450 69AC2098
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 510Uf, 450V, Snap-In; Capacitance Kemet
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 510 microF 510 microF 510 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details