KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DA471EE500

Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA8DA471EE500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA8DA471EE500-ND
Aluminum Electrolytic Capacitors 399-ALA8DA471EE500-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, 470Uf, 500V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 500V, Alu Elec, Snap-In; Capacitance Kemet
32AK9035
Cap, 470Uf, 500V, Alu Elec, Snap-In; Capacitance Kemet 32AK9035
CAP, 470UF, 500V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, 470UF, 500V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Rohs Compliant Kemet - 50AK0053 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Rohs Compliant Kemet
50AK0053
Aluminum Electrolytic Rohs Compliant Kemet 50AK0053
ALUMINUM ELECTROLYTIC ROHS COMPLIANT: YES

ALUMINUM ELECTROLYTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALA8DA471EE500-ND 32AK9035 50AK0053
Product Name Aluminum Electrolytic Capacitors Cap, 470Uf, 500V, Alu Elec, Snap-In; Capacitance Kemet Aluminum Electrolytic Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C623U030BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details