KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DA431CF450

Description
430µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 318.2mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
430µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 318.2mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DA431CF450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DA431CF450-ND
Aluminum Electrolytic Capacitors ALA8DA431CF450-ND
430µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 318.2mOhm @ 100Hz 8000 Hrs @ 105°C

430µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 318.2mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 430Uf, 450V, Snap-In; Capacitance Kemet - 69AC2081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 430Uf, 450V, Snap-In; Capacitance Kemet
69AC2081
Cap, Alu Elec, 430Uf, 450V, Snap-In; Capacitance Kemet 69AC2081
CAP, ALU ELEC, 430UF, 450V, SNAP-IN; Capacitance:430µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 430UF, 450V, SNAP-IN; Capacitance:430µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DA431CF450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DA431CF450
Capacitors - Aluminum Electrolytic Capacitors ALA8DA431CF450
CAP ALUM 430UF 20% 450V SNAP

CAP ALUM 430UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DA431CF450-ND 69AC2081 ALA8DA431CF450
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 430Uf, 450V, Snap-In; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 430 microF 430 microF 430 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713187 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details