KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DA301CD450

Description
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DA301CD450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DA301CD450-ND
Aluminum Electrolytic Capacitors ALA8DA301CD450-ND
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 7000 Hrs @ 105°C

300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DA301CD450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DA301CD450
Capacitors - Aluminum Electrolytic Capacitors ALA8DA301CD450
CAP ALUM 300UF 20% 450V SNAP

CAP ALUM 300UF 20% 450V SNAP

Supplier's Site
Cap, Alu Elec, 300Uf, 450V, Snap-In; Capacitance Kemet - 69AC2072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 300Uf, 450V, Snap-In; Capacitance Kemet
69AC2072
Cap, Alu Elec, 300Uf, 450V, Snap-In; Capacitance Kemet 69AC2072
CAP, ALU ELEC, 300UF, 450V, SNAP-IN; Capacitance:300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 300UF, 450V, SNAP-IN; Capacitance:300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DA301CD450-ND ALA8DA301CD450 69AC2072
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 300Uf, 450V, Snap-In; Capacitance Kemet
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 300 microF 300 microF 300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1733441 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers