KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DA271CE500

Description
270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 763.6mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 763.6mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DA271CE500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DA271CE500-ND
Aluminum Electrolytic Capacitors ALA8DA271CE500-ND
270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 763.6mOhm @ 100Hz 7000 Hrs @ 105°C

270µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 763.6mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 270Uf, 500V, Snap-In; Capacitance Kemet - 69AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 270Uf, 500V, Snap-In; Capacitance Kemet
69AC2071
Cap, Alu Elec, 270Uf, 500V, Snap-In; Capacitance Kemet 69AC2071
CAP, ALU ELEC, 270UF, 500V, SNAP-IN; Capacitance:270µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 270UF, 500V, SNAP-IN; Capacitance:270µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALA8DA271CE500-ND 69AC2071
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 270Uf, 500V, Snap-In; Capacitance Kemet
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details