360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 487.8mOhm @ 100Hz 13000 Hrs @ 85°C
CAP ALUM 360UF 20% 400V SNAP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALA7DF361CC400-ND | ALA7DF361CC400 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 360 microF | 360 microF |