KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DF301CC450

Description
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 504.2mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 504.2mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA7DF301CC450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA7DF301CC450-ND
Aluminum Electrolytic Capacitors ALA7DF301CC450-ND
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 504.2mOhm @ 100Hz 13000 Hrs @ 85°C

300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 504.2mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DF301CC450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DF301CC450
Capacitors - Aluminum Electrolytic Capacitors ALA7DF301CC450
CAP ALUM 300UF 20% 450V SNAP

CAP ALUM 300UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALA7DF301CC450-ND ALA7DF301CC450
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 300 microF 300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details