KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DD391CF500

Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 636mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 636mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA7DD391CF500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA7DD391CF500-ND
Aluminum Electrolytic Capacitors ALA7DD391CF500-ND
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 636mOhm @ 100Hz 13000 Hrs @ 85°C

390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 636mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DD391CF500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DD391CF500
Capacitors - Aluminum Electrolytic Capacitors ALA7DD391CF500
CAP ALUM 390UF 20% 500V SNAP

CAP ALUM 390UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALA7DD391CF500-ND ALA7DD391CF500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details