KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA361DE550

Description
360µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 477mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
360µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 477mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA361DE550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA361DE550-ND
Aluminum Electrolytic Capacitors 399-ALA7DA361DE550-ND
360µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 477mOhm @ 100Hz 15000 Hrs @ 85°C

360µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 477mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 360Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 360Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
32AK9027
Cap, 360Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet 32AK9027
CAP, 360UF, 550V, ALU ELEC, SNAP-IN; Capacitance:360µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 360UF, 550V, ALU ELEC, SNAP-IN; Capacitance:360µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site
Cap, 360Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet - 50AK0047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 360Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet
50AK0047
Cap, 360Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet 50AK0047
CAP, 360UF, 550V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 360UF, 550V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALA7DA361DE550-ND 32AK9027 50AK0047
Product Name Aluminum Electrolytic Capacitors Cap, 360Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet Cap, 360Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details